Vishay Intertechnology, Inc. RES 27.0K OHM 1W 1% 1218 WIDE RCL121827K0FKEK

Description
RES 27.0Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 27.0Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1W 1% 1218 WIDE - RCL121827K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1W 1% 1218 WIDE
RCL121827K0FKEK
RES 27.0K OHM 1W 1% 1218 WIDE RCL121827K0FKEK
RES 27.0Kohm 1W 1% 1218 WIDE

RES 27.0Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121827K0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121827K0FKEK-ND
Chip Resistor - Surface Mount RCL121827K0FKEK-ND
27 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

27 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121827K0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121827K0FKEK
Chip Resistor - Surface Mount RCL121827K0FKEK
RES SMD 27K OHM 1W 1812 WIDE

RES SMD 27K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121827K0FKEK RCL121827K0FKEK-ND RCL121827K0FKEK
Product Name RES 27.0K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details