Vishay Intertechnology, Inc. RES 267 OHM 1W 1% 1218 WIDE RCL1218267RFKEK

Description
RES 267ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 267ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1W 1% 1218 WIDE - RCL1218267RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% 1218 WIDE
RCL1218267RFKEK
RES 267 OHM 1W 1% 1218 WIDE RCL1218267RFKEK
RES 267ohm 1W 1% 1218 WIDE

RES 267ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218267RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218267RFKEK-ND
Chip Resistor - Surface Mount RCL1218267RFKEK-ND
267 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

267 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218267RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218267RFKEK
Chip Resistor - Surface Mount RCL1218267RFKEK
RES SMD 267 OHM 1W 1812 WIDE

RES SMD 267 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218267RFKEK RCL1218267RFKEK-ND RCL1218267RFKEK
Product Name RES 267 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details