Vishay Intertechnology, Inc. RES 261 OHM 1W 1% 1218 WIDE RCL1218261RFKEK

Description
RES 261ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 261ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1W 1% 1218 WIDE - RCL1218261RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1W 1% 1218 WIDE
RCL1218261RFKEK
RES 261 OHM 1W 1% 1218 WIDE RCL1218261RFKEK
RES 261ohm 1W 1% 1218 WIDE

RES 261ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218261RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218261RFKEK-ND
Chip Resistor - Surface Mount RCL1218261RFKEK-ND
261 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

261 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218261RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218261RFKEK
Chip Resistor - Surface Mount RCL1218261RFKEK
RES SMD 261 OHM 1W 1812 WIDE

RES SMD 261 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218261RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218261RFKEK
Chip Resistor - Surface Mount RCL1218261RFKEK
RES SMD 261 OHM 1W 1812 WIDE

RES SMD 261 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCL1218261RFKEK RCL1218261RFKEK-ND RCL1218261RFKEK RCL1218261RFKEK
Product Name RES 261 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details