Vishay Intertechnology, Inc. RES 24 OHM 1W 5% 1218 WIDE RCL121824R0JNEK

Description
RES 24ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 24ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1W 5% 1218 WIDE - RCL121824R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1W 5% 1218 WIDE
RCL121824R0JNEK
RES 24 OHM 1W 5% 1218 WIDE RCL121824R0JNEK
RES 24ohm 1W 5% 1218 WIDE

RES 24ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121824R0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121824R0JNEK-ND
Chip Resistor - Surface Mount RCL121824R0JNEK-ND
24 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

24 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121824R0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121824R0JNEK
Chip Resistor - Surface Mount RCL121824R0JNEK
RES SMD 24 OHM 1W 1812 WIDE

RES SMD 24 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121824R0JNEK RCL121824R0JNEK-ND RCL121824R0JNEK
Product Name RES 24 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details