Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218240RJNEK

Description
240 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218240RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218240RJNEK-ND
Chip Resistor - Surface Mount RCL1218240RJNEK-ND
240 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

240 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 240 OHM 1W 5% 1218 WIDE - RCL1218240RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 5% 1218 WIDE
RCL1218240RJNEK
RES 240 OHM 1W 5% 1218 WIDE RCL1218240RJNEK
RES 240ohm 1W 5% 1218 WIDE

RES 240ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218240RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218240RJNEK
Chip Resistor - Surface Mount RCL1218240RJNEK
RES SMD 240 OHM 1W 1812 WIDE

RES SMD 240 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218240RJNEK-ND RCL1218240RJNEK RCL1218240RJNEK
Product Name Chip Resistor - Surface Mount RES 240 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers