Vishay Intertechnology, Inc. RES 221 OHM 1W 1% 1218 WIDE RCL1218221RFKEK

Description
RES 221ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 221ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1W 1% 1218 WIDE - RCL1218221RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% 1218 WIDE
RCL1218221RFKEK
RES 221 OHM 1W 1% 1218 WIDE RCL1218221RFKEK
RES 221ohm 1W 1% 1218 WIDE

RES 221ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218221RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218221RFKEK-ND
Chip Resistor - Surface Mount RCL1218221RFKEK-ND
221 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

221 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218221RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218221RFKEK
Chip Resistor - Surface Mount RCL1218221RFKEK
RES SMD 221 OHM 1W 1812 WIDE

RES SMD 221 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1218221RFKEK RCL1218221RFKEK-ND RCL1218221RFKEK
Product Name RES 221 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details