Thick Film Resistors - SMD 1watt 220ohms 5% 1218 200ppm Product overview: RCL1218220RJNEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1218220RJNEK can be used for catalog matching and distributor lookup.
220 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Win Source Part Number: 959408-RCL1218220RJN
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: Wide 1812 (4532 Metric), 1218
Supplier Device Package: 1218
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm)
Alternative Parts (Cross-Reference): RCL1218200RJNEK; RC1218JK-07220RL; RC1218JK-07200RL; RC1218JK-07240RL; RCL1218200RFKEK;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: RCL220BCT,CRCW121822
RES 220ohm 1W 5% 1218 WIDE
RES SMD 220 OHM 1W 1812 WIDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RCL1218220RJNEK | RCL220BTR-ND | 959408-RCL1218220RJNEK | RCL1218220RJNEK | RCL1218220RJNEK |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES 220 OHM 1W 5% 1218 WIDE | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Operating DC Voltage | 200 volts |