RES 220ohm 1W 1% 1218 WIDE
220 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
220 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
220 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES, AEC-Q200, 220R, 1%, 1W, 1218 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL1218220RFKEK | RCL220ACT-ND | 84AH8519 |
| Product Name | RES 220 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Res, Aec-Q200, 220R, 1%, 1W, 1218 Rohs Compliant Vishay |
| Resistance Range | 220 ohms | 220 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |