RES 220Kohm 1W 1% 1218 WIDE
220 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 220 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
RES SMD 220K OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RCL1218220KFKEK | RCL1218220KFKEK-ND | 40T1861 | RCL1218220KFKEK |
| Product Name | RES 220K OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 220 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 220000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | ||
| Power Rating | 1 to 1218 watts | 1 watts | 1 to 1812 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |