Vishay Intertechnology, Inc. RES 21.5 OHM 1W 1% 1218 WIDE RCL121821R5FKEK

Description
RES 21.5ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 21.5ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1W 1% 1218 WIDE - RCL121821R5FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1W 1% 1218 WIDE
RCL121821R5FKEK
RES 21.5 OHM 1W 1% 1218 WIDE RCL121821R5FKEK
RES 21.5ohm 1W 1% 1218 WIDE

RES 21.5ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121821R5FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121821R5FKEK-ND
Chip Resistor - Surface Mount RCL121821R5FKEK-ND
21.5 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121821R5FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121821R5FKEK
Chip Resistor - Surface Mount RCL121821R5FKEK
RES SMD 21.5 OHM 1W 1812 WIDE

RES SMD 21.5 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121821R5FKEK RCL121821R5FKEK-ND RCL121821R5FKEK
Product Name RES 21.5 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details