The RCL1218215RFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 215 ohms with a tolerance of ±1%. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 V. It is suitable for a wide operating temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, and is also compliant with RoHS regulations. The product is packaged in a blister tape style, facilitating automatic SMD assembly. Its construction includes a cermet film layer on a high-grade ceramic substrate, ensuring durability and performance in various environments.
RES 215ohm 1W 1% 1218 WIDE
215 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 215 OHM 1W 1812 WIDE
RES SMD 215 OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RCL1218215RFKEK | RCL1218215RFKEK-ND | RCL1218215RFKEK | RCL1218215RFKEK |
| Product Name | RES 215 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 215 ohms | 215 ohms | 215 ohms | 215 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | 1 to 1812 watts | 1 watts |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use |