20.5 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 20.5ohm 1W 1% 1218 WIDE
RES SMD 20.5 OHM 1W 1812 WIDE
RES SMD 20.5 OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RCL121820R5FKEK-ND | RCL121820R5FKEK | RCL121820R5FKEK | RCL121820R5FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 20.5 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 20.5 ohms | 20.5 ohms | 20.5 ohms | 20.5 ohms |