Vishay Intertechnology, Inc. RES 20K OHM 1W 5% 1218 WIDE RCL121820K0JNEK

Description
RES 20Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 20Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 5% 1218 WIDE - RCL121820K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 5% 1218 WIDE
RCL121820K0JNEK
RES 20K OHM 1W 5% 1218 WIDE RCL121820K0JNEK
RES 20Kohm 1W 5% 1218 WIDE

RES 20Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2404-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2404-1-ND
Chip Resistor - Surface Mount 541-2404-1-ND
20 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

20 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2404-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2404-2-ND
Chip Resistor - Surface Mount 541-2404-2-ND
20 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

20 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL121820K0JNEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL121820K0JNEK
Resistors - Chip Resistor - Surface Mount RCL121820K0JNEK
RES SMD 20K OHM 1W 1812 WIDE

RES SMD 20K OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL121820K0JNEK 541-2404-1-ND RCL121820K0JNEK
Product Name RES 20K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details