Vishay Intertechnology, Inc. RES 200 OHM 1W 5% 1218 WIDE RCL1218200RJNEK

Description
RES 200ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 200ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 5% 1218 WIDE - RCL1218200RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% 1218 WIDE
RCL1218200RJNEK
RES 200 OHM 1W 5% 1218 WIDE RCL1218200RJNEK
RES 200ohm 1W 5% 1218 WIDE

RES 200ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2402-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2402-6-ND
Chip Resistor - Surface Mount 541-2402-6-ND
200 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2402-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2402-2-ND
Chip Resistor - Surface Mount 541-2402-2-ND
200 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2402-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2402-1-ND
Chip Resistor - Surface Mount 541-2402-1-ND
200 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1218200RJNEK 541-2402-6-ND
Product Name RES 200 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details