Vishay Precision Group Chip Resistor - Surface Mount RCL1218200RFKEK

Description
200 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL200ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL200ATR-ND
Chip Resistor - Surface Mount RCL200ATR-ND
200 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

200 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200 OHM 1W 1% 1218 WIDE - RCL1218200RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% 1218 WIDE
RCL1218200RFKEK
RES 200 OHM 1W 1% 1218 WIDE RCL1218200RFKEK
RES 200ohm 1W 1% 1218 WIDE

RES 200ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218200RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218200RFKEK
Chip Resistor - Surface Mount RCL1218200RFKEK
RES SMD 200 OHM 1W 1812 WIDE

RES SMD 200 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 220 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 220 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1862
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 220 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1862
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 220 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 220 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCL200ATR-ND RCL1218200RFKEK RCL1218200RFKEK 40T1862
Product Name Chip Resistor - Surface Mount RES 200 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 220 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1963FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details