Vishay Intertechnology, Inc. RES 200K OHM 1W 1% 1218 WIDE RCL1218200KFKEK

Description
RES 200Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 200Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 1% 1218 WIDE - RCL1218200KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 1% 1218 WIDE
RCL1218200KFKEK
RES 200K OHM 1W 1% 1218 WIDE RCL1218200KFKEK
RES 200Kohm 1W 1% 1218 WIDE

RES 200Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218200KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218200KFKEK-ND
Chip Resistor - Surface Mount RCL1218200KFKEK-ND
200 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

200 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218200KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218200KFKEK
Chip Resistor - Surface Mount RCL1218200KFKEK
RES SMD 200K OHM 1W 1812 WIDE

RES SMD 200K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218200KFKEK RCL1218200KFKEK-ND RCL1218200KFKEK
Product Name RES 200K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details