Vishay Intertechnology, Inc. RES 1.87 OHM 1W 1% 1218 WIDE RCL12181R87FKEK

Description
RES 1.87ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.87ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 1W 1% 1218 WIDE - RCL12181R87FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 1W 1% 1218 WIDE
RCL12181R87FKEK
RES 1.87 OHM 1W 1% 1218 WIDE RCL12181R87FKEK
RES 1.87ohm 1W 1% 1218 WIDE

RES 1.87ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12181R87FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12181R87FKEK-ND
Chip Resistor - Surface Mount RCL12181R87FKEK-ND
1.87 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.87 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12181R87FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12181R87FKEK
Chip Resistor - Surface Mount RCL12181R87FKEK
RES SMD 1.87 OHM 1W 1812 WIDE

RES SMD 1.87 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181R87FKEK RCL12181R87FKEK-ND RCL12181R87FKEK
Product Name RES 1.87 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details