1.8 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 1.8ohm 1W 5% 1218 WIDE
RES SMD 1.8 OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL12181R80JNEK-ND | RCL12181R80JNEK | RCL12181R80JNEK |
| Product Name | Chip Resistor - Surface Mount | RES 1.8 OHM 1W 5% 1218 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms |