RES 1.33ohm 1W 1% 1218 WIDE
1.33 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 1.33 OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL12181R33FKEK | RCL12181R33FKEK-ND | RCL12181R33FKEK |
| Product Name | RES 1.33 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 1.33 ohms | 1.33 ohms | 1.33 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | 1 to 1812 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |