Vishay Intertechnology, Inc. RES 1.27 OHM 1W 1% 1218 WIDE RCL12181R27FKEK

Description
RES 1.27ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.27ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM 1W 1% 1218 WIDE - RCL12181R27FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1W 1% 1218 WIDE
RCL12181R27FKEK
RES 1.27 OHM 1W 1% 1218 WIDE RCL12181R27FKEK
RES 1.27ohm 1W 1% 1218 WIDE

RES 1.27ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12181R27FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12181R27FKEK-ND
Chip Resistor - Surface Mount RCL12181R27FKEK-ND
1.27 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.27 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12181R27FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12181R27FKEK
Chip Resistor - Surface Mount RCL12181R27FKEK
RES SMD 1.27 OHM 1W 1812 WIDE

RES SMD 1.27 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181R27FKEK RCL12181R27FKEK-ND RCL12181R27FKEK
Product Name RES 1.27 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers