Vishay Intertechnology, Inc. RES 1.02 OHM 1W 1% 1218 WIDE RCL12181R02FKEK

Description
RES 1.02ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.02ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1W 1% 1218 WIDE - RCL12181R02FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1W 1% 1218 WIDE
RCL12181R02FKEK
RES 1.02 OHM 1W 1% 1218 WIDE RCL12181R02FKEK
RES 1.02ohm 1W 1% 1218 WIDE

RES 1.02ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12181R02FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12181R02FKEK-ND
Chip Resistor - Surface Mount RCL12181R02FKEK-ND
1.02 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12181R02FKEK RCL12181R02FKEK-ND
Product Name RES 1.02 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details