Vishay Intertechnology, Inc. RES 1.0 OHM 1W 5% 1218 WIDE RCL12181R00JNEK

Description
RES 1.0ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.0ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 1W 5% 1218 WIDE - RCL12181R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1W 5% 1218 WIDE
RCL12181R00JNEK
RES 1.0 OHM 1W 5% 1218 WIDE RCL12181R00JNEK
RES 1.0ohm 1W 5% 1218 WIDE

RES 1.0ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0BCT-ND
Chip Resistor - Surface Mount RCL1.0BCT-ND
1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.0BTR-ND
Chip Resistor - Surface Mount RCL1.0BTR-ND
1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 1 OHM 1W 1812 WIDE - 873-RCL12181R00JNEK - Utmel Electronic Limited
Hong Kong, China
RES SMD 1 OHM 1W 1812 WIDE
873-RCL12181R00JNEK
RES SMD 1 OHM 1W 1812 WIDE 873-RCL12181R00JNEK
RES SMD 1 OHM 1W 1812 WIDE

RES SMD 1 OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181R00JNEK RCL1.0BCT-ND 873-RCL12181R00JNEK
Product Name RES 1.0 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount RES SMD 1 OHM 1W 1812 WIDE
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers