Vishay Intertechnology, Inc. RES 1.00M OHM 1W 1% 1218 WIDE RCL12181M00FKEK

Description
RES 1.00Mohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.00Mohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1W 1% 1218 WIDE - RCL12181M00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1W 1% 1218 WIDE
RCL12181M00FKEK
RES 1.00M OHM 1W 1% 1218 WIDE RCL12181M00FKEK
RES 1.00Mohm 1W 1% 1218 WIDE

RES 1.00Mohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2399-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2399-2-ND
Chip Resistor - Surface Mount 541-2399-2-ND
1 MOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1 MOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2399-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2399-1-ND
Chip Resistor - Surface Mount 541-2399-1-ND
1 MOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1 MOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL12181M00FKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL12181M00FKEK
Resistors - Chip Resistor - Surface Mount RCL12181M00FKEK
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181M00FKEK 541-2399-2-ND RCL12181M00FKEK
Product Name RES 1.00M OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details