Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12181K82FKEK

Description
1.82 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12181K82FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12181K82FKEK-ND
Chip Resistor - Surface Mount RCL12181K82FKEK-ND
1.82 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.82K OHM 1W 1% 1218 WIDE - RCL12181K82FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1W 1% 1218 WIDE
RCL12181K82FKEK
RES 1.82K OHM 1W 1% 1218 WIDE RCL12181K82FKEK
RES 1.82Kohm 1W 1% 1218 WIDE

RES 1.82Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12181K82FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12181K82FKEK
Chip Resistor - Surface Mount RCL12181K82FKEK
RES SMD 1.82K OHM 1W 1812 WIDE

RES SMD 1.82K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181K82FKEK-ND RCL12181K82FKEK RCL12181K82FKEK
Product Name Chip Resistor - Surface Mount RES 1.82K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers