Vishay Intertechnology, Inc. RES 1.78K OHM 1W 1% 1218 WIDE RCL12181K78FKEK

Description
RES 1.78Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.78Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1W 1% 1218 WIDE - RCL12181K78FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1W 1% 1218 WIDE
RCL12181K78FKEK
RES 1.78K OHM 1W 1% 1218 WIDE RCL12181K78FKEK
RES 1.78Kohm 1W 1% 1218 WIDE

RES 1.78Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12181K78FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12181K78FKEK-ND
Chip Resistor - Surface Mount RCL12181K78FKEK-ND
1.78 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12181K78FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12181K78FKEK
Chip Resistor - Surface Mount RCL12181K78FKEK
RES SMD 1.78K OHM 1W 1812 WIDE

RES SMD 1.78K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181K78FKEK RCL12181K78FKEK-ND RCL12181K78FKEK
Product Name RES 1.78K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers