The RCL1218 e3 chip resistor from Lingto Electronic Limited is a surface mount resistor designed for applications requiring reliability and stability, particularly in power measurement electronics. It has a resistance range of 1 Ω to 2.2 MΩ and offers tolerances of ±1% and ±5%. The temperature coefficient is ±100 ppm/K for the ±1% tolerance and ±200 ppm/K for the ±5% tolerance. This resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is suitable for a wide operating temperature range of -55 °C to +155 °C and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The resistor features long side terminations for enhanced thermal cycling performance and is RoHS-compliant. It is packaged in blister tape according to IEC standards, facilitating automatic SMD assembly.
1.65 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 1.65Kohm 1W 1% 1218 WIDE
RES SMD 1.65K OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL12181K65FKEK-ND | RCL12181K65FKEK | RCL12181K65FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 1.65K OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |