Vishay Intertechnology, Inc. RES 1.54K OHM 1W 1% 1218 WIDE RCL12181K54FKEK

Description
RES 1.54Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.54Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1W 1% 1218 WIDE - RCL12181K54FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1W 1% 1218 WIDE
RCL12181K54FKEK
RES 1.54K OHM 1W 1% 1218 WIDE RCL12181K54FKEK
RES 1.54Kohm 1W 1% 1218 WIDE

RES 1.54Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12181K54FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12181K54FKEK-ND
Chip Resistor - Surface Mount RCL12181K54FKEK-ND
1.54 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12181K54FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12181K54FKEK
Chip Resistor - Surface Mount RCL12181K54FKEK
RES SMD 1.54K OHM 1W 1812 WIDE

RES SMD 1.54K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12181K54FKEK RCL12181K54FKEK-ND RCL12181K54FKEK
Product Name RES 1.54K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers