Vishay Intertechnology, Inc. RES 1.3K OHM 1W 5% 1218 WIDE RCL12181K30JNEK

Description
RES 1.3Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 1.3Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1W 5% 1218 WIDE - RCL12181K30JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1W 5% 1218 WIDE
RCL12181K30JNEK
RES 1.3K OHM 1W 5% 1218 WIDE RCL12181K30JNEK
RES 1.3Kohm 1W 5% 1218 WIDE

RES 1.3Kohm 1W 5% 1218 WIDE

Supplier's Site
SMD Resistor - 52-RCL12181K30JNEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thick Film Resistors - SMD 1watt 1.3Kohms 5% 1218 200ppm Product overview: RCL12181K30JNEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12181K30JNEK can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1watt 1.3Kohms 5% 1218 200ppm Product overview: RCL12181K30JNEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12181K30JNEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL12181K30JNEK
915946-RCL12181K30JNEK
Chip Resistor - Surface Mount - RCL12181K30JNEK 915946-RCL12181K30JNEK
Manufacturer: Vishay Win Source Part Number: 915946-RCL12181K30JN EK Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film Package: Wide 1812 (4532 Metric), 1218 Package: Reel - TR Categories: Resistors Case / Package: 1218 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW12181K30JNEK-ND, RCL1.3KBDKR, CRCW12181K30JNEK, RCL1.3KBCT, RCL1.3KBTR

Manufacturer: Vishay
Win Source Part Number: 915946-RCL12181K30JNEK
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 1.3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Package: Wide 1812 (4532 Metric), 1218
Package: Reel - TR
Categories: Resistors
Case / Package: 1218
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW12181K30JNEK-ND, RCL1.3KBDKR, CRCW12181K30JNEK, RCL1.3KBCT, RCL1.3KBTR

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.3KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.3KBTR-ND
Chip Resistor - Surface Mount RCL1.3KBTR-ND
1.3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12181K30JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12181K30JNEK
Chip Resistor - Surface Mount RCL12181K30JNEK
RES SMD 1.3K OHM 1W 1812 WIDE

RES SMD 1.3K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCL12181K30JNEK 52-RCL12181K30JNEK 915946-RCL12181K30JNEK RCL1.3KBTR-ND RCL12181K30JNEK
Product Name RES 1.3K OHM 1W 5% 1218 WIDE SMD Resistor Chip Resistor - Surface Mount - RCL12181K30JNEK Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1300 ohms 1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details