Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12181K20FKEK

Description
1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1.20KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.20KADKR-ND
Chip Resistor - Surface Mount RCL1.20KADKR-ND
1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.20KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.20KACT-ND
Chip Resistor - Surface Mount RCL1.20KACT-ND
1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.20KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.20KATR-ND
Chip Resistor - Surface Mount RCL1.20KATR-ND
1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20K OHM 1W 1% 1218 WIDE - RCL12181K20FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1W 1% 1218 WIDE
RCL12181K20FKEK
RES 1.20K OHM 1W 1% 1218 WIDE RCL12181K20FKEK
RES 1.20Kohm 1W 1% 1218 WIDE

RES 1.20Kohm 1W 1% 1218 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL12181K20FKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL12181K20FKEK
Resistors - Chip Resistor - Surface Mount RCL12181K20FKEK
RES SMD 1.2K OHM 1W 1812 WIDE

RES SMD 1.2K OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL1.20KADKR-ND RCL12181K20FKEK RCL12181K20FKEK
Product Name Chip Resistor - Surface Mount RES 1.20K OHM 1W 1% 1218 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1812; Wide 1812 (4532 Metric), 1218
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details