Vishay Intertechnology, Inc. RES 19.1K OHM 1W 1% 1218 WIDE RCL121819K1FKEK

Description
RES 19.1Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 19.1Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1W 1% 1218 WIDE - RCL121819K1FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1W 1% 1218 WIDE
RCL121819K1FKEK
RES 19.1K OHM 1W 1% 1218 WIDE RCL121819K1FKEK
RES 19.1Kohm 1W 1% 1218 WIDE

RES 19.1Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121819K1FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121819K1FKEK-ND
Chip Resistor - Surface Mount RCL121819K1FKEK-ND
19.1 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121819K1FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121819K1FKEK
Chip Resistor - Surface Mount RCL121819K1FKEK
RES SMD 19.1K OHM 1W 1812 WIDE

RES SMD 19.1K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121819K1FKEK RCL121819K1FKEK-ND RCL121819K1FKEK
Product Name RES 19.1K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers