Vishay Intertechnology, Inc. RES 191 OHM 1W 1% 1218 WIDE RCL1218191RFKEK

Description
RES 191ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 191ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1W 1% 1218 WIDE - RCL1218191RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1W 1% 1218 WIDE
RCL1218191RFKEK
RES 191 OHM 1W 1% 1218 WIDE RCL1218191RFKEK
RES 191ohm 1W 1% 1218 WIDE

RES 191ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218191RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218191RFKEK-ND
Chip Resistor - Surface Mount RCL1218191RFKEK-ND
191 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

191 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218191RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218191RFKEK
Chip Resistor - Surface Mount RCL1218191RFKEK
RES SMD 191 OHM 1W 1812 WIDE

RES SMD 191 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218191RFKEK RCL1218191RFKEK-ND RCL1218191RFKEK
Product Name RES 191 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details