Vishay Intertechnology, Inc. RES 18.2K OHM 1W 1% 1218 WIDE RCL121818K2FKEK

Description
RES 18.2Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 18.2Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1W 1% 1218 WIDE - RCL121818K2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1W 1% 1218 WIDE
RCL121818K2FKEK
RES 18.2K OHM 1W 1% 1218 WIDE RCL121818K2FKEK
RES 18.2Kohm 1W 1% 1218 WIDE

RES 18.2Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121818K2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121818K2FKEK-ND
Chip Resistor - Surface Mount RCL121818K2FKEK-ND
18.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL121818K2FKEK RCL121818K2FKEK-ND
Product Name RES 18.2K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers