Vishay Intertechnology, Inc. RES 174 OHM 1W 1% 1218 WIDE RCL1218174RFKEK

Description
RES 174ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 174ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1W 1% 1218 WIDE - RCL1218174RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 1% 1218 WIDE
RCL1218174RFKEK
RES 174 OHM 1W 1% 1218 WIDE RCL1218174RFKEK
RES 174ohm 1W 1% 1218 WIDE

RES 174ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218174RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218174RFKEK-ND
Chip Resistor - Surface Mount RCL1218174RFKEK-ND
174 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

174 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218174RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218174RFKEK
Chip Resistor - Surface Mount RCL1218174RFKEK
RES SMD 174 OHM 1W 1812 WIDE

RES SMD 174 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218174RFKEK RCL1218174RFKEK-ND RCL1218174RFKEK
Product Name RES 174 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers