RES 15.0ohm 1W 1% 1218 WIDE
15 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 15 OHM 1W 1812 WIDE
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 15 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
RES SMD 15 OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RCL121815R0FKEK | RCL121815R0FKEK-ND | RCL121815R0FKEK | 40T1854 | RCL121815R0FKEK |
| Product Name | RES 15.0 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 15 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 1 to 1218 watts | 1 watts | 1 to 1812 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use |