RES 15.0Kohm 1W 1% 1218 WIDE
15 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 15 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL121815K0FKEK | RCL15.0KATR-ND | 40T1853 |
| Product Name | RES 15.0K OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 15 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay |
| Resistance Range | 15000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |