Vishay Intertechnology, Inc. RES 150 OHM 1W 1% 1218 WIDE RCL1218150RFKEK

Description
RES 150ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 150ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 1% 1218 WIDE - RCL1218150RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% 1218 WIDE
RCL1218150RFKEK
RES 150 OHM 1W 1% 1218 WIDE RCL1218150RFKEK
RES 150ohm 1W 1% 1218 WIDE

RES 150ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL150ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL150ATR-ND
Chip Resistor - Surface Mount RCL150ATR-ND
150 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL150ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL150ACT-ND
Chip Resistor - Surface Mount RCL150ACT-ND
150 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL150ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL150ADKR-ND
Chip Resistor - Surface Mount RCL150ADKR-ND
150 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 150R, 1%, 1W, 1218 Rohs Compliant Vishay - 84AH8518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150R, 1%, 1W, 1218 Rohs Compliant Vishay
84AH8518
Res, Aec-Q200, 150R, 1%, 1W, 1218 Rohs Compliant Vishay 84AH8518
RES, AEC-Q200, 150R, 1%, 1W, 1218 ROHS COMPLIANT: YES

RES, AEC-Q200, 150R, 1%, 1W, 1218 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL1218150RFKEK RCL150ATR-ND 84AH8518
Product Name RES 150 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Res, Aec-Q200, 150R, 1%, 1W, 1218 Rohs Compliant Vishay
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers