Vishay Intertechnology, Inc. RES 140 OHM 1W 1% 1218 WIDE RCL1218140RFKEK

Description
RES 140ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 140ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 1% 1218 WIDE - RCL1218140RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% 1218 WIDE
RCL1218140RFKEK
RES 140 OHM 1W 1% 1218 WIDE RCL1218140RFKEK
RES 140ohm 1W 1% 1218 WIDE

RES 140ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218140RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218140RFKEK-ND
Chip Resistor - Surface Mount RCL1218140RFKEK-ND
140 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

140 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218140RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218140RFKEK
Chip Resistor - Surface Mount RCL1218140RFKEK
RES SMD 140 OHM 1W 1812 WIDE

RES SMD 140 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218140RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218140RFKEK
Chip Resistor - Surface Mount RCL1218140RFKEK
RES SMD 140 OHM 1W 1812 WIDE

RES SMD 140 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL1218140RFKEK RCL1218140RFKEK-ND RCL1218140RFKEK RCL1218140RFKEK
Product Name RES 140 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 140 ohms 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details