Vishay Intertechnology, Inc. RES 133K OHM 1W 1% 1218 WIDE RCL1218133KFKEK

Description
RES 133Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 133Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1W 1% 1218 WIDE - RCL1218133KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1W 1% 1218 WIDE
RCL1218133KFKEK
RES 133K OHM 1W 1% 1218 WIDE RCL1218133KFKEK
RES 133Kohm 1W 1% 1218 WIDE

RES 133Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218133KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218133KFKEK
Chip Resistor - Surface Mount RCL1218133KFKEK
RES SMD 133K OHM 1W 1812 WIDE

RES SMD 133K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RCL1218133KFKEK RCL1218133KFKEK
Product Name RES 133K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 133000 ohms
Tolerance 1 +/- %
Power Rating 1 to 1218 watts 1 to 1812 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details