12 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
12 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
12 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 12.0ohm 1W 1% 1218 WIDE
RES SMD 12 OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-2398-1-ND | RCL121812R0FKEK | RCL121812R0FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 12.0 OHM 1W 1% 1218 WIDE | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | 1812; Wide 1812 (4532 Metric), 1218 | |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |