Vishay Intertechnology, Inc. RES 12.7K OHM 1W 1% 1218 WIDE RCL121812K7FKEK

Description
RES 12.7Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 12.7Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1W 1% 1218 WIDE - RCL121812K7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1W 1% 1218 WIDE
RCL121812K7FKEK
RES 12.7K OHM 1W 1% 1218 WIDE RCL121812K7FKEK
RES 12.7Kohm 1W 1% 1218 WIDE

RES 12.7Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121812K7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121812K7FKEK-ND
Chip Resistor - Surface Mount RCL121812K7FKEK-ND
12.7 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121812K7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121812K7FKEK
Chip Resistor - Surface Mount RCL121812K7FKEK
RES SMD 12.7K OHM 1W 1812 WIDE

RES SMD 12.7K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121812K7FKEK RCL121812K7FKEK-ND RCL121812K7FKEK
Product Name RES 12.7K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details