Vishay Intertechnology, Inc. RES 124 OHM 1W 1% 1218 WIDE RCL1218124RFKEK

Description
RES 124ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 124ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1W 1% 1218 WIDE - RCL1218124RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W 1% 1218 WIDE
RCL1218124RFKEK
RES 124 OHM 1W 1% 1218 WIDE RCL1218124RFKEK
RES 124ohm 1W 1% 1218 WIDE

RES 124ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218124RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218124RFKEK-ND
Chip Resistor - Surface Mount RCL1218124RFKEK-ND
124 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

124 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218124RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218124RFKEK
Chip Resistor - Surface Mount RCL1218124RFKEK
RES SMD 124 OHM 1W 1812 WIDE

RES SMD 124 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218124RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218124RFKEK
Chip Resistor - Surface Mount RCL1218124RFKEK
RES SMD 124 OHM 1W 1812 WIDE

RES SMD 124 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL1218124RFKEK RCL1218124RFKEK-ND RCL1218124RFKEK RCL1218124RFKEK
Product Name RES 124 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details