Vishay Intertechnology, Inc. RES 121K OHM 1W 1% 1218 WIDE RCL1218121KFKEK

Description
RES 121Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 121Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1W 1% 1218 WIDE - RCL1218121KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1W 1% 1218 WIDE
RCL1218121KFKEK
RES 121K OHM 1W 1% 1218 WIDE RCL1218121KFKEK
RES 121Kohm 1W 1% 1218 WIDE

RES 121Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218121KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218121KFKEK-ND
Chip Resistor - Surface Mount RCL1218121KFKEK-ND
121 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

121 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218121KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218121KFKEK
Chip Resistor - Surface Mount RCL1218121KFKEK
RES SMD 121K OHM 1W 1812 WIDE

RES SMD 121K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218121KFKEK RCL1218121KFKEK-ND RCL1218121KFKEK
Product Name RES 121K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details