Vishay Intertechnology, Inc. RES 120 OHM 1W 5% 1218 WIDE RCL1218120RJNEK

Description
RES 120ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 120ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 5% 1218 WIDE - RCL1218120RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 5% 1218 WIDE
RCL1218120RJNEK
RES 120 OHM 1W 5% 1218 WIDE RCL1218120RJNEK
RES 120ohm 1W 5% 1218 WIDE

RES 120ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218120RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218120RJNEK-ND
Chip Resistor - Surface Mount RCL1218120RJNEK-ND
120 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

120 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218120RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218120RJNEK
Chip Resistor - Surface Mount RCL1218120RJNEK
RES SMD 120 OHM 1W 1812 WIDE

RES SMD 120 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218120RJNEK RCL1218120RJNEK-ND RCL1218120RJNEK
Product Name RES 120 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details