Vishay Intertechnology, Inc. RES 120K OHM 1W 5% 1218 WIDE RCL1218120KJNEK

Description
RES 120Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 120Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W 5% 1218 WIDE - RCL1218120KJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W 5% 1218 WIDE
RCL1218120KJNEK
RES 120K OHM 1W 5% 1218 WIDE RCL1218120KJNEK
RES 120Kohm 1W 5% 1218 WIDE

RES 120Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218120KJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218120KJNEK-ND
Chip Resistor - Surface Mount RCL1218120KJNEK-ND
120 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

120 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218120KJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218120KJNEK
Chip Resistor - Surface Mount RCL1218120KJNEK
RES SMD 120K OHM 1W 1812 WIDE

RES SMD 120K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218120KJNEK RCL1218120KJNEK-ND RCL1218120KJNEK
Product Name RES 120K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers