Vishay Intertechnology, Inc. RES 118K OHM 1W 1% 1218 WIDE RCL1218118KFKEK

Description
RES 118Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 118Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1W 1% 1218 WIDE - RCL1218118KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1W 1% 1218 WIDE
RCL1218118KFKEK
RES 118K OHM 1W 1% 1218 WIDE RCL1218118KFKEK
RES 118Kohm 1W 1% 1218 WIDE

RES 118Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218118KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218118KFKEK-ND
Chip Resistor - Surface Mount RCL1218118KFKEK-ND
118 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

118 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218118KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218118KFKEK
Chip Resistor - Surface Mount RCL1218118KFKEK
RES SMD 118K OHM 1W 1812 WIDE

RES SMD 118K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218118KFKEK RCL1218118KFKEK-ND RCL1218118KFKEK
Product Name RES 118K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 118000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details