Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218113RFKEK

Description
113 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote
Description
113 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL1218113RFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 113 ohms with a tolerance of ±1%. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 V. It is suitable for a wide operating temperature range of -55 °C to +155 °C, ensuring performance in various environmental conditions. This resistor is AEC-Q200 qualified, making it suitable for automotive applications, as well as industrial and commercial uses. The device is constructed with long side terminations and enhanced thermal cycling performance, which contributes to its robustness. The resistor is also RoHS-compliant and features pure tin plating for compatibility with both lead-free and lead-containing soldering processes. Engineers looking for a reliable and durable resistor for power electronics applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The RCL1218113RFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 113 ohms with a tolerance of ±1%. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 V. It is suitable for a wide operating temperature range of -55 °C to +155 °C, ensuring performance in various environmental conditions. This resistor is AEC-Q200 qualified, making it suitable for automotive applications, as well as industrial and commercial uses. The device is constructed with long side terminations and enhanced thermal cycling performance, which contributes to its robustness. The resistor is also RoHS-compliant and features pure tin plating for compatibility with both lead-free and lead-containing soldering processes. Engineers looking for a reliable and durable resistor for power electronics applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218113RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218113RFKEK-ND
Chip Resistor - Surface Mount RCL1218113RFKEK-ND
113 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

113 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 113 OHM 1W 1% 1218 WIDE - RCL1218113RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1W 1% 1218 WIDE
RCL1218113RFKEK
RES 113 OHM 1W 1% 1218 WIDE RCL1218113RFKEK
RES 113ohm 1W 1% 1218 WIDE

RES 113ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218113RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218113RFKEK
Chip Resistor - Surface Mount RCL1218113RFKEK
RES SMD 113 OHM 1W 1812 WIDE

RES SMD 113 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218113RFKEK-ND RCL1218113RFKEK RCL1218113RFKEK
Product Name Chip Resistor - Surface Mount RES 113 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details