Vishay Intertechnology, Inc. RES 110 OHM 1W 5% 1218 WIDE RCL1218110RJNEK

Description
RES 110ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 110ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 5% 1218 WIDE - RCL1218110RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 5% 1218 WIDE
RCL1218110RJNEK
RES 110 OHM 1W 5% 1218 WIDE RCL1218110RJNEK
RES 110ohm 1W 5% 1218 WIDE

RES 110ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2396-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2396-2-ND
Chip Resistor - Surface Mount 541-2396-2-ND
110 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

110 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1218110RJNEK 541-2396-2-ND
Product Name RES 110 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers