Vishay Intertechnology, Inc. RES 10.5 OHM 1W 1% 1218 WIDE RCL121810R5FKEK

Description
RES 10.5ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 10.5ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1W 1% 1218 WIDE - RCL121810R5FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1W 1% 1218 WIDE
RCL121810R5FKEK
RES 10.5 OHM 1W 1% 1218 WIDE RCL121810R5FKEK
RES 10.5ohm 1W 1% 1218 WIDE

RES 10.5ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121810R5FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121810R5FKEK-ND
Chip Resistor - Surface Mount RCL121810R5FKEK-ND
10.5 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121810R5FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121810R5FKEK
Chip Resistor - Surface Mount RCL121810R5FKEK
RES SMD 10.5 OHM 1W 1812 WIDE

RES SMD 10.5 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL121810R5FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL121810R5FKEK
Chip Resistor - Surface Mount RCL121810R5FKEK
RES SMD 10.5 OHM 1W 1812 WIDE

RES SMD 10.5 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL121810R5FKEK RCL121810R5FKEK-ND RCL121810R5FKEK RCL121810R5FKEK
Product Name RES 10.5 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers