Thick Film Resistors - SMD 1watt 10ohms 1% 1218 100ppm Product overview: RCL121810R0FKEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL121810R0FKEK can be used for catalog matching and distributor lookup.
10 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
10 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
10 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 10.0ohm 1W 1% 1218 WIDE
Manufacturer: Vishay
Win Source Part Number: 891481-RCL121810R0FK
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Package: Wide 1812 (4532 Metric), 1218
Package: Reel - TR
Categories: Resistors
Case / Package: 1218
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW121810R0FKEK, RCL10.0ATR, RCL10.0ACT, RCL10.0ADKR, CRCW121810R0FKEK-ND
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 10 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RCL121810R0FKEK | RCL10.0ADKR-ND | RCL121810R0FKEK | 891481-RCL121810R0FKEK | 40T1850 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | RES 10.0 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount - RCL121810R0FKEK | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 10 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Operating DC Voltage | 200 volts |