RES 102ohm 1W 1% 1218 WIDE
102 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 102 OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL1218102RFKEK | RCL1218102RFKEK-ND | RCL1218102RFKEK |
| Product Name | RES 102 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 102 ohms | 102 ohms | 102 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | 1 to 1812 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |